Philips Emergency Lighting Self-testing/Self-diagnostic Fluorescent Emergency Ballasts B74CST

Description
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 700 - 1350 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W
Description
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 700 - 1350 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts - B74CST - Philips Emergency Lighting
Collierville, TN, USA
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts
B74CST
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts B74CST
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 700 - 1350 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Philips Bodine REDiTEST® self-testing/self-diagnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status.

Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money.

REDiTEST® Models:

  • Reduce labor costs for testing and maintenance
  • Ensure performance through automatic testing
  • Offer end-of-life alertness
  • Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable
  • Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units

Automatic testing; 1- or 2-lamp emergency illumination

Initial Light Output:700 - 1350 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:320 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B74CST
Product Name Self-testing/Self-diagnostic Fluorescent Emergency Ballasts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details