Konica Minolta Sensing Americas, Inc. Color Reader CR-20

Description
The handheld CR-20 (combined successor to the CR-11, CR-13, CR-14), color reader, measures the color and whiteness of foods or raw materials in paste, solid, or powder form. It boasts an impressive LCD screen that displays measurement results from one of eight color spaces/colorimetric indexes including L*a*b*, L*C*h, Yxy, Munsell, WI (CIE/ASTM E 313-96), Tint (CIE/ASTM E 313-96), YI (ASTM E 313-96). This instrument can be utilized in order to control color from raw materials through the process of manufacturing. The CR-20 fits comfortably in the palm of your hand. It is both battery-operated and light-weight, so it is extremely portable. This unit can also be connected to an AC adapter for external power. This device is affordable and easy-to-use.The functionality of this instrument is user-friendly and does not perform any unneeded processes. This makes things simple. There are 3 easy steps to operate the CR-20, switch on power, perform white calibration, and measure the sample. All color measurements are taken using conditions of the standard illuminant D65 and 10 degrees observer while offering a Xenon lamp light source for longer life and more stable readings. The CR-20 has a protective glass cap. This allows direct measurement of pastes, powders, or wet objects without needing to fill a cell. This device is printer-ready with USB connectively in case you need a hard copy of your results. With built in software the CR-20 will allow you to take multiple measurement and average them with one touch averaging button, perfect for uneven color objects.
Request a Quote
Description
The handheld CR-20 (combined successor to the CR-11, CR-13, CR-14), color reader, measures the color and whiteness of foods or raw materials in paste, solid, or powder form. It boasts an impressive LCD screen that displays measurement results from one of eight color spaces/colorimetric indexes including L*a*b*, L*C*h, Yxy, Munsell, WI (CIE/ASTM E 313-96), Tint (CIE/ASTM E 313-96), YI (ASTM E 313-96). This instrument can be utilized in order to control color from raw materials through the process of manufacturing. The CR-20 fits comfortably in the palm of your hand. It is both battery-operated and light-weight, so it is extremely portable. This unit can also be connected to an AC adapter for external power. This device is affordable and easy-to-use.The functionality of this instrument is user-friendly and does not perform any unneeded processes. This makes things simple. There are 3 easy steps to operate the CR-20, switch on power, perform white calibration, and measure the sample. All color measurements are taken using conditions of the standard illuminant D65 and 10 degrees observer while offering a Xenon lamp light source for longer life and more stable readings. The CR-20 has a protective glass cap. This allows direct measurement of pastes, powders, or wet objects without needing to fill a cell. This device is printer-ready with USB connectively in case you need a hard copy of your results. With built in software the CR-20 will allow you to take multiple measurement and average them with one touch averaging button, perfect for uneven color objects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Color Reader CR-20
The handheld CR-20 (combined successor to the CR-11, CR-13, CR-14), color reader, measures the color and whiteness of foods or raw materials in paste, solid, or powder form. It boasts an impressive LCD screen that displays measurement results from one of eight color spaces/colorimetric indexes including L*a*b*, L*C*h, Yxy, Munsell, WI (CIE/ASTM E 313-96), Tint (CIE/ASTM E 313-96), YI (ASTM E 313-96). This instrument can be utilized in order to control color from raw materials through the process of manufacturing. The CR-20 fits comfortably in the palm of your hand. It is both battery-operated and light-weight, so it is extremely portable. This unit can also be connected to an AC adapter for external power. This device is affordable and easy-to-use.The functionality of this instrument is user-friendly and does not perform any unneeded processes. This makes things simple. There are 3 easy steps to operate the CR-20, switch on power, perform white calibration, and measure the sample. All color measurements are taken using conditions of the standard illuminant D65 and 10 degrees observer while offering a Xenon lamp light source for longer life and more stable readings. The CR-20 has a protective glass cap. This allows direct measurement of pastes, powders, or wet objects without needing to fill a cell. This device is printer-ready with USB connectively in case you need a hard copy of your results. With built in software the CR-20 will allow you to take multiple measurement and average them with one touch averaging button, perfect for uneven color objects.

The handheld CR-20 (combined successor to the CR-11, CR-13, CR-14), color reader, measures the color and whiteness of foods or raw materials in paste, solid, or powder form. It boasts an impressive LCD screen that displays measurement results from one of eight color spaces/colorimetric indexes including L*a*b*, L*C*h, Yxy, Munsell, WI (CIE/ASTM E 313-96), Tint (CIE/ASTM E 313-96), YI (ASTM E 313-96).

This instrument can be utilized in order to control color from raw materials through the process of manufacturing. The CR-20 fits comfortably in the palm of your hand. It is both battery-operated and light-weight, so it is extremely portable. This unit can also be connected to an AC adapter for external power.

This device is affordable and easy-to-use.The functionality of this instrument is user-friendly and does not perform any unneeded processes. This makes things simple. There are 3 easy steps to operate the CR-20, switch on power, perform white calibration, and measure the sample. All color measurements are taken using conditions of the standard illuminant D65 and 10 degrees observer while offering a Xenon lamp light source for longer life and more stable readings.

The CR-20 has a protective glass cap. This allows direct measurement of pastes, powders, or wet objects without needing to fill a cell. This device is printer-ready with USB connectively in case you need a hard copy of your results. With built in software the CR-20 will allow you to take multiple measurement and average them with one touch averaging button, perfect for uneven color objects.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CR-20
Product Name Color Reader
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Imaging Colorimeter - LumiCam 2400 Mono - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Instrument Type Handheld; Portable
Operating Temp 50 to 104 F (10 to 40 C)
View Details
Colorimeter - Chroma Meter CR-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
French Fry Index Colorimeter - CR-410FF - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details