Konica Minolta Sensing Americas, Inc. Portable Color and Gloss Meter CM-25cG

Description
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.
Request a Quote
Description
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Color and Gloss Meter - CM-25cG - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Portable Color and Gloss Meter
CM-25cG
Portable Color and Gloss Meter CM-25cG
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss. Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size. The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.

The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully excluding surface effects of gloss and/or texture. The built-in gloss-sensor accurately measures surface gloss.

Being fully compatible to the previous CM-2500c model, the CM-25cG’s perfect circular optical system (defined as 45°c:0°) achieves high accuracy and repeatability, especially on textured or structured surfaces, regardless of measurement direction. Not only does it measure color, but also true 60°-gloss at the same time and, as a world premiere, not only for standard MAV aperture size (10mm) but also for small measurement areas with 3mm spot size.

The CM-25cG is lightweight and uses a large and easy-to-read color display to show and manage measurement data either numerically or graphically. For correct positioning on a sample, the CM-25cG is the first device offering a true optical sample viewer in a 45°:0° geometry instrument.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CM-25cG
Product Name Portable Color and Gloss Meter
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Coffee Index Colorimeter - CR-410C - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - Chroma Meter CR-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - Chroma Meter CR-400 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Color Reader - CR-20 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details