Sterling Plumbing Toilet Windham: 402080

Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush cleansing guarantee Large 9" x 8" water surface keeps bowl clean and reduces odor Round-front bowl requires less space Three-bolt quick-connect installation system Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards
Datasheet
Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush cleansing guarantee Large 9" x 8" water surface keeps bowl clean and reduces odor Round-front bowl requires less space Three-bolt quick-connect installation system Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush cleansing guarantee Large 9" x 8" water surface keeps bowl clean and reduces odor Round-front bowl requires less space Three-bolt quick-connect installation system Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards

Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value.

  • Uses 1.28 gallons of water per flush; meets today's strict water conservation standards
  • Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish
  • Optimized siphonic flush action maximizes bulk waste removal; one flush cleansing guarantee
  • Large 9" x 8" water surface keeps bowl clean and reduces odor
  • Round-front bowl requires less space
  • Three-bolt quick-connect installation system
  • Limited 5-year warranty
  • Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Windham: 402080
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products