Sterling Plumbing Toilet Karsten: 402087

Description
For those seeking a miminmalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is couple with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Grafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Datasheet
Description
For those seeking a miminmalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is couple with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Grafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For those seeking a miminmalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is couple with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Grafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program

For those seeking a miminmalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is couple with water-saving functionality that's light on the environment without sacrificing performance.

  • Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste
  • Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option
  • Two-button actuator provides easy-to-use flushing options
  • Grafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish
  • A sanitary guard helps prevent liquid from getting under the tank
  • Elongated bowl has an extended rim length for comfortable use by adults
  • Leadership in Energy and Environmental Design (LEED) compliant
  • Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Karsten: 402087
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products