Sterling Plumbing Toilet Windham: 402315

Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses only 1.6 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system One flush performance limited guarantee Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards ADA-adaptable when installed per requirements of the Accessibility Guidelines, Section 604 Water Closets, of the Act
Datasheet
Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses only 1.6 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system One flush performance limited guarantee Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards ADA-adaptable when installed per requirements of the Accessibility Guidelines, Section 604 Water Closets, of the Act
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses only 1.6 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system One flush performance limited guarantee Limited 5-year warranty Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards ADA-adaptable when installed per requirements of the Accessibility Guidelines, Section 604 Water Closets, of the Act

Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value.

  • Uses only 1.6 gallons of water per flush; meets today's strict water conservation standards
  • Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish
  • Elongated bowl has an extended rim length for comfortable use by adults
  • Three-bolt quick-connect installation system
  • One flush performance limited guarantee
  • Limited 5-year warranty
  • Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards
  • ADA-adaptable when installed per requirements of the Accessibility Guidelines, Section 604 Water Closets, of the Act
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Windham: 402315
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products