Sterling Plumbing Sink Slope: 1043-4

Description
This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and durable functionally. Sink can be installed as self-rimming or undercounter installation. Undermount clips are not included; see installation guide for mounting instructions. Made of solid Vikrell Material with color molded throught 9" Basin Depth 3-1/2" Drain Opening 4 hole faucet drilling; 2, 3, and 5 drill point locators available Durable high-gloss finish provides a smooth, shiny surface that is easy to clean. A Consumers Digest Best Buy The Best Buy seal and Other licensed materials are registered certification marks and trademarks of Consumers Digest Communications LLC. used under license. For award information visit ConsumersDigest.com
Datasheet
Description
This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and durable functionally. Sink can be installed as self-rimming or undercounter installation. Undermount clips are not included; see installation guide for mounting instructions. Made of solid Vikrell Material with color molded throught 9" Basin Depth 3-1/2" Drain Opening 4 hole faucet drilling; 2, 3, and 5 drill point locators available Durable high-gloss finish provides a smooth, shiny surface that is easy to clean. A Consumers Digest Best Buy The Best Buy seal and Other licensed materials are registered certification marks and trademarks of Consumers Digest Communications LLC. used under license. For award information visit ConsumersDigest.com
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and durable functionally. Sink can be installed as self-rimming or undercounter installation. Undermount clips are not included; see installation guide for mounting instructions. Made of solid Vikrell Material with color molded throught 9" Basin Depth 3-1/2" Drain Opening 4 hole faucet drilling; 2, 3, and 5 drill point locators available Durable high-gloss finish provides a smooth, shiny surface that is easy to clean. A Consumers Digest Best Buy The Best Buy seal and Other licensed materials are registered certification marks and trademarks of Consumers Digest Communications LLC. used under license. For award information visit ConsumersDigest.com

This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and durable functionally.

  • Sink can be installed as self-rimming or undercounter installation. Undermount clips are not included; see installation guide for mounting instructions.
  • Made of solid Vikrell Material with color molded throught
  • 9" Basin Depth
  • 3-1/2" Drain Opening
  • 4 hole faucet drilling; 2, 3, and 5 drill point locators available
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean.

A Consumers Digest Best Buy

  • The Best Buy seal and Other licensed materials are registered certification marks and trademarks of Consumers Digest Communications LLC. used under license. For award information visit ConsumersDigest.com
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Sinks (washbasins)
Product Number Slope: 1043-4
Product Name Sink
Unlock Full Specs
to access all available technical data

Similar Products