Perfect for bathrooms of any size and style, this oval lavatory pairs classic design with smooth curves. Its solid Vikrell material comes in a variety of colors, allowing versatility with any dcor.
Made from solid Vikrell material for strength, durability, and lasting beauty
Color is molded throughout
Ideal for high-traffic, heavily used bathrooms
Swirl-gloss finish hides scratches from everyday use
Self-rimming design
Drilled with 4" centers
Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Perfect for bathrooms of any size and style, this oval lavatory pairs classic design with smooth curves. Its solid Vikrell material comes in a variety of colors, allowing versatility with any dcor.
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Color is molded throughout
- Ideal for high-traffic, heavily used bathrooms
- Swirl-gloss finish hides scratches from everyday use
- Self-rimming design
- Drilled with 4" centers
- Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards