Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve.
Slightly wider for greater comfort
Designed with a 16" apron
Oval bath with gently sloping backrest
Made from solid Vikrell material for strength, durability, and lasting beauty
Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Adjustable flow control jets (color matched and factory installed)
Pre-installed whirlpool pump - ready to connect to water
Integral apron with removable access panel
Easy to clean
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve.
- Slightly wider for greater comfort
- Designed with a 16" apron
- Oval bath with gently sloping backrest
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
- Adjustable flow control jets (color matched and factory installed)
- Pre-installed whirlpool pump - ready to connect to water
- Integral apron with removable access panel
- Easy to clean