Sterling Plumbing Bath & Shower Combination Ensemble: 71120117

Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with an 18" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with an 18" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Datasheet
Datasheet Summary
Powered by GS/AI

The Ensemble 71120117 is a 32-inch bath and shower combination unit designed for efficient installation and functionality. It is constructed from solid Vikrell material, known for its durability and resistance to stains and chips. The modular design features a tongue-and-groove assembly that allows for easy "snap together" installation. The unit includes an integral apron with a removable access panel, facilitating maintenance. The rough-in dimensions are 60 inches by 33-1/4 inches by 75-1/4 inches, while the finished dimensions are 60 inches by 32 inches by 74 inches. The bathing well measures 42 inches by 20 inches, with a water capacity of 55 gallons. The product meets or exceeds several industry standards, including ASTM E162 and CSA B45.5/IAPMO Z124. It is available in a standard white finish, with additional colors available upon request. The product comes with a 10-year consumer warranty and a 3-year commercial warranty, making it a reliable choice for both residential and commercial applications.

Datasheet Summary
Powered by GS/AI

The Ensemble 71120117 is a 32-inch bath and shower combination unit designed for efficient installation and functionality. It is constructed from solid Vikrell material, known for its durability and resistance to stains and chips. The modular design features a tongue-and-groove assembly that allows for easy "snap together" installation. The unit includes an integral apron with a removable access panel, facilitating maintenance. The rough-in dimensions are 60 inches by 33-1/4 inches by 75-1/4 inches, while the finished dimensions are 60 inches by 32 inches by 74 inches. The bathing well measures 42 inches by 20 inches, with a water capacity of 55 gallons. The product meets or exceeds several industry standards, including ASTM E162 and CSA B45.5/IAPMO Z124. It is available in a standard white finish, with additional colors available upon request. The product comes with a 10-year consumer warranty and a 3-year commercial warranty, making it a reliable choice for both residential and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71120117 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71120117
Bath & Shower Combination Ensemble: 71120117
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with an 18" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Durable high-gloss finish provides a smooth, shiny surface that is easy to clean

Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips.

  • Slightly narrower for tighter spaces
  • Designed with an 18" apron with removable front access panel
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71120117
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data