Sterling Plumbing Bathtub Ensemble: 71131100

Description
This Ensemble corner bath, made of solid Vikrell material, features ample deck and seating space to allow for multiple bathers and room for toiletries. Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty High-gloss finish provides a smooth, shiny surface that is easy to clean Ample deck for toiletries Center recessed drain and overflow Continuous curved back for multiple seat locations allowing for multiple bathers Multiple faucet locations Designed for easy tile-down application Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
This Ensemble corner bath, made of solid Vikrell material, features ample deck and seating space to allow for multiple bathers and room for toiletries. Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty High-gloss finish provides a smooth, shiny surface that is easy to clean Ample deck for toiletries Center recessed drain and overflow Continuous curved back for multiple seat locations allowing for multiple bathers Multiple faucet locations Designed for easy tile-down application Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This Ensemble corner bath, made of solid Vikrell material, features ample deck and seating space to allow for multiple bathers and room for toiletries. Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty High-gloss finish provides a smooth, shiny surface that is easy to clean Ample deck for toiletries Center recessed drain and overflow Continuous curved back for multiple seat locations allowing for multiple bathers Multiple faucet locations Designed for easy tile-down application Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

This Ensemble corner bath, made of solid Vikrell material, features ample deck and seating space to allow for multiple bathers and room for toiletries.

  • Designed with a 20" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Ample deck for toiletries
  • Center recessed drain and overflow
  • Continuous curved back for multiple seat locations allowing for multiple bathers
  • Multiple faucet locations
  • Designed for easy tile-down application
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Ensemble: 71131100
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products