Sterling Plumbing Bathtub Tranquility: 76050101

Description
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. Incredibly spacious, yet fits a standard 5' opening Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Whirlpool pump is located on the drain end of the bath for easier accessibility
Datasheet
Description
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. Incredibly spacious, yet fits a standard 5' opening Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Whirlpool pump is located on the drain end of the bath for easier accessibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. Incredibly spacious, yet fits a standard 5' opening Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Whirlpool pump is located on the drain end of the bath for easier accessibility

Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron.

  • Incredibly spacious, yet fits a standard 5' opening
  • Designed with an 18-1/8" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Adjustable flow control jets (color matched and factory installed)
  • Pre-installed whirlpool pump - ready to connect to water
  • Whirlpool pump is located on the drain end of the bath for easier accessibility
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Tranquility: 76050101
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products