Knight Optical (UK) Ltd Nebula NIR V mini spectrometer 680-935nm 2048 CCD detector OSP0406

Description
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!
Description
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Suppliers

Company
Product
Description
Supplier Links
Nebula NIR V mini spectrometer 680-935nm 2048 CCD detector - OSP0406 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Nebula NIR V mini spectrometer 680-935nm 2048 CCD detector
OSP0406
Nebula NIR V mini spectrometer 680-935nm 2048 CCD detector OSP0406
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer.

Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory.

The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0406
Product Name Nebula NIR V mini spectrometer 680-935nm 2048 CCD detector
Wavelength Range 680 to 935 nm (6800 to 9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

GREEN-Wave Mini Fiber Optic Spectrometer - VIS2 - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
Detector Type Diode Array; Charge Coupled Device
View Details
Real Spectrum Sensor – GL Series -  - Real Tech, Inc.
Specs
Light Source Other; Xenon Flash Lamp
General Features Built-in or Self Calibration
Wavelength Range 200 to 750 nm (2000 to 7500 Å)
View Details
Nebula NIR VI mini spectrometer 500-700nm 2048CCD detector - OSP0407 - Knight Optical (UK) Ltd
Specs
Wavelength Range 500 to 700 nm (5000 to 7000 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.1000 %
View Details