Knight Optical (UK) Ltd Redshift NIR-HR-1024 mini spectrometer 1500-1640nm 1024 PDA detector OSP0507

Description
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.
Description
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Redshift NIR-HR-1024 mini spectrometer 1500-1640nm 1024 PDA detector - OSP0507 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Redshift NIR-HR-1024 mini spectrometer 1500-1640nm 1024 PDA detector
OSP0507
Redshift NIR-HR-1024 mini spectrometer 1500-1640nm 1024 PDA detector OSP0507
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss.

The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field.

The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0507
Product Name Redshift NIR-HR-1024 mini spectrometer 1500-1640nm 1024 PDA detector
Wavelength Range 1500 to 1640 nm (15000 to 16400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
Perkin Elmer LAMBDA XLS+ Spectrophotometer - 5102-01 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector - OSP0605 - Knight Optical (UK) Ltd
Specs
Wavelength Range 1064 nm (10640 Å)
Stray Light 0.0500 %
View Details