Knight Optical (UK) Ltd Shooting Star C-HR I mini spectrometer 200-600nm 2048 CCD detector OSP0205

Description
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.
Description
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Shooting Star C-HR I mini spectrometer 200-600nm 2048 CCD detector - OSP0205 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Shooting Star C-HR I mini spectrometer 200-600nm 2048 CCD detector
OSP0205
Shooting Star C-HR I mini spectrometer 200-600nm 2048 CCD detector OSP0205
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems.

Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field.

The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0205
Product Name Shooting Star C-HR I mini spectrometer 200-600nm 2048 CCD detector
Wavelength Range 200 to 600 nm (2000 to 6000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK-Comet UV-VIS Spectrometer - BLACK-C - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Real Spectrum Sensor – PL Series -  - Real Tech, Inc.
Specs
Light Source Double Deuterium; Other; Deuterium and Tungsten
General Features Built-in or Self Calibration
Wavelength Range 190 to 750 nm (1900 to 7500 Å)
View Details
Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector - OSP0601 - Knight Optical (UK) Ltd
Specs
Wavelength Range 785 nm (7850 Å)
Stray Light 0.0500 %
View Details