Knight Optical (UK) Ltd Self centering component holder 0.0-101.6mm aperture M6 screw fitting HSC0100

Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team
Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Suppliers

Company
Product
Description
Supplier Links
Self centering component holder 0.0-101.6mm aperture M6 screw fitting - HSC0100 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Self centering component holder 0.0-101.6mm aperture M6 screw fitting
HSC0100
Self centering component holder 0.0-101.6mm aperture M6 screw fitting HSC0100
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter.

Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered.

Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases.

Key features include:

  • 5 different models for diameters between 0mm to 305mm
  • High quality construction for everyday use
  • Easy integration onto optical tables and bases

To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HSC0100
Product Name Self centering component holder 0.0-101.6mm aperture M6 screw fitting
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Fixed component holder for 50.8mm diameter optics M6 screw fitting - HFI0050 - Knight Optical (UK) Ltd
Specs
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details