Klein Tools, Inc. Plier J203-8

Description
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.63 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet
Description
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.63 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J203-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J203-8
Plier J203-8
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.63 LB HANDLE FINISH JOURNEYMAN
  • TOOL STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 9/16 INCH OVERALL LENGTH
  • 8 9/16 OVERALL LENGTH - FRACTIONAL
  • 2 5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • 2 5/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • HARDENED PROCESS
  • HARDENED TOOL STEEL HANDLE MATERIAL
  • YELLOW/BLACK HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JOURNEYMAN[T] BRAND
  • WEIGHT 0.63 LB
  • HANDLE FINISH JOURNEYMAN
Supplier's Site Datasheet
Pliers - J203-8-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 8.56"" (217.4mm)"

"Standard Pliers Long Nose Partially Serrated 8.56"" (217.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J203-8 J203-8-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 8.56 inch (217 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1742-D201-7CSTLFT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Features Cutting Edge; Soft Handles
View Details
PLIER - FA-189.17VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details