Klein Tools, Inc. Plier VDV026-049

Description
HOT-RIVETED TYPE STEEL MATERIAL 6.8 INCH OVERALL LENGTH 2 INCH JAW LENGTH 0.7 INCH JAW WIDTH CRIMPING, WIRE WRAPPING, LOOPING AND TWISTING APPLICATION INDUCTION HARDENED PROCESS 23 AWG AND 24 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 0.38 INCH JOINT TYPE HOT-RIVETED KNIFE LENGTH 0.44 INCH POINT THICKNESS 2 MM X 3 MM
Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 6.8 INCH OVERALL LENGTH 2 INCH JAW LENGTH 0.7 INCH JAW WIDTH CRIMPING, WIRE WRAPPING, LOOPING AND TWISTING APPLICATION INDUCTION HARDENED PROCESS 23 AWG AND 24 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 0.38 INCH JOINT TYPE HOT-RIVETED KNIFE LENGTH 0.44 INCH POINT THICKNESS 2 MM X 3 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - VDV026-049 - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 6.8 INCH OVERALL LENGTH 2 INCH JAW LENGTH 0.7 INCH JAW WIDTH CRIMPING, WIRE WRAPPING, LOOPING AND TWISTING APPLICATION INDUCTION HARDENED PROCESS 23 AWG AND 24 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 0.38 INCH JOINT TYPE HOT-RIVETED KNIFE LENGTH 0.44 INCH POINT THICKNESS 2 MM X 3 MM
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 6.8 INCH OVERALL LENGTH
  • 2 INCH JAW LENGTH
  • 0.7 INCH JAW WIDTH
  • CRIMPING, WIRE WRAPPING, LOOPING AND TWISTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 23 AWG AND 24 AWG CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW THICKNESS 0.38 INCH
  • JOINT TYPE HOT-RIVETED
  • KNIFE LENGTH 0.44 INCH
  • POINT THICKNESS 2 MM X 3 MM
Supplier's Site Datasheet
LONG-NOSE PLIERS, CONNECTOR CRIMPER - 70145322 - Allied Electronics, Inc.
Fort Worth, TX, USA
LONG-NOSE PLIERS, CONNECTOR CRIMPER
70145322
LONG-NOSE PLIERS, CONNECTOR CRIMPER 70145322
Crimps UR/UY/UG insulation displacement connectors (IDC)- Scotchlok type connectors Grooved jaws for wire wrapping, looping and twisting Cleanly strips 23 AWG and 24 AWG wire Hot riveted joint ensures smooth action and no handle wobble Induction hardened cutting knives for long life Yellow plastic grips enhance comfort, visibility and allow quick identification

  • Crimps UR/UY/UG insulation displacement connectors (IDC)- Scotchlok type connectors
  • Grooved jaws for wire wrapping, looping and twisting
  • Cleanly strips 23 AWG and 24 AWG wire
  • Hot riveted joint ensures smooth action and no handle wobble
  • Induction hardened cutting knives for long life
  • Yellow plastic grips enhance comfort, visibility and allow quick identification
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number VDV026-049 70145322
Product Name Plier LONG-NOSE PLIERS, CONNECTOR CRIMPER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
PLIER - FA-192.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.5 inch (165 mm)
Jaw Length 0.7188 inch (18.26 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details