Klein Tools, Inc. Plier J203-6

Description
SPRING LOADED TYPE ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS SIDE CUTTER, LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 KNIFE LENGTH 1/2 POINT THICKNESS 3/32
Request a Quote Datasheet
Description
SPRING LOADED TYPE ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS SIDE CUTTER, LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 KNIFE LENGTH 1/2 POINT THICKNESS 3/32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J203-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J203-6
Plier J203-6
SPRING LOADED TYPE ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS SIDE CUTTER, LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 KNIFE LENGTH 1/2 POINT THICKNESS 3/32
  • SPRING LOADED TYPE
  • ALLOY STEEL MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • SIDE CUTTER, LONG NOSE JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 3/8
  • KNIFE LENGTH 1/2
  • POINT THICKNESS 3/32
Supplier's Site Datasheet
Pliers - J203-6-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 6.75"" (171.5mm)"

"Standard Pliers Long Nose Partially Serrated 6.75"" (171.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J203-6 J203-6-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 6.75 inch (171 mm)
Jaw Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - D203-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 7.19 inch (183 mm)
Jaw Length 2.44 inch (61.91 mm)
View Details
3 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details