SERRATED TYPE
5-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
INCLUDES PUNCTURE RESISTANT NYLON SHEATH WITH BELT LOOP
PACKAGING QUANTITY 12 PER PACK
Klein Tools, Inc.
Done
Datasheet
Description
SERRATED TYPE
5-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
INCLUDES PUNCTURE RESISTANT NYLON SHEATH WITH BELT LOOP
PACKAGING QUANTITY 12 PER PACK
SERRATED TYPE
5-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
INCLUDES PUNCTURE RESISTANT NYLON SHEATH WITH BELT LOOP
PACKAGING QUANTITY 12 PER PACK
SERRATED TYPE
5-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
INCLUDES PUNCTURE RESISTANT NYLON SHEATH WITH BELT LOOP