Klein Tools, Inc. Knife 1571INS

Description
SKINNING TYPE 8-3/4 INCH OVERALL LENGTH 2-3/8 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL ASTM F1505-10, IEC 60900, CAN/ULC-60900-09, NFPA-70E, CSA Z462-08 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL APPLICATION CABLE SCORING AND CUTTING HANDLE COLOR ORANGE HANDLE TYPE DUAL INSULATED
Description
SKINNING TYPE 8-3/4 INCH OVERALL LENGTH 2-3/8 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL ASTM F1505-10, IEC 60900, CAN/ULC-60900-09, NFPA-70E, CSA Z462-08 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL APPLICATION CABLE SCORING AND CUTTING HANDLE COLOR ORANGE HANDLE TYPE DUAL INSULATED

Suppliers

Company
Product
Description
Supplier Links
Knife - 1571INS - Klein Tools, Inc.
Chicago, IL, USA
Knife
1571INS
Knife 1571INS
SKINNING TYPE 8-3/4 INCH OVERALL LENGTH 2-3/8 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL ASTM F1505-10, IEC 60900, CAN/ULC-60900-09, NFPA-70E, CSA Z462-08 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL APPLICATION CABLE SCORING AND CUTTING HANDLE COLOR ORANGE HANDLE TYPE DUAL INSULATED
  • SKINNING TYPE
  • 8-3/4 INCH OVERALL LENGTH
  • 2-3/8 INCH BLADE LENGTH
  • STAINLESS STEEL BLADE MATERIAL
  • ASTM F1505-10, IEC 60900, CAN/ULC-60900-09, NFPA-70E, CSA Z462-08 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • APPLICATION CABLE SCORING AND CUTTING
  • HANDLE COLOR ORANGE
  • HANDLE TYPE DUAL INSULATED
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 1571INS
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products