Milwaukee Electric Tool CorporationKnife48-22-1995
Description
ONE HANDED OPENING TYPE
BLACK OXIDE COATED FINISH
8-1/4 INCH OVERALL LENGTH
STAINLESS STEEL BLADE MATERIAL
FASTBACK[TM] BRAND
INCLUDES LINER LOCK, REVERSIBLE BELT CLIP, SERRATED BLADE
Milwaukee Electric Tool Corporation
Done
Description
ONE HANDED OPENING TYPE
BLACK OXIDE COATED FINISH
8-1/4 INCH OVERALL LENGTH
STAINLESS STEEL BLADE MATERIAL
FASTBACK[TM] BRAND
INCLUDES LINER LOCK, REVERSIBLE BELT CLIP, SERRATED BLADE
ONE HANDED OPENING TYPE
BLACK OXIDE COATED FINISH
8-1/4 INCH OVERALL LENGTH
STAINLESS STEEL BLADE MATERIAL
FASTBACK[TM] BRAND
INCLUDES LINER LOCK, REVERSIBLE BELT CLIP, SERRATED BLADE
ONE HANDED OPENING TYPE
BLACK OXIDE COATED FINISH
8-1/4 INCH OVERALL LENGTH
STAINLESS STEEL BLADE MATERIAL
FASTBACK[TM] BRAND
INCLUDES LINER LOCK, REVERSIBLE BELT CLIP, SERRATED BLADE