Klein Tools, Inc. Plier D323-41/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET FLAT LONG NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/8 INCH X 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET FLAT LONG NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/8 INCH X 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D323-41/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET FLAT LONG NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/8 INCH X 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-13/16 INCH OVERALL LENGTH
  • 1-1/16 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • GRIPPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • MIDGET FLAT LONG NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
  • POINT THICKNESS 1/8 INCH X 1/16 INCH
Supplier's Site Datasheet
Pliers - 1742-1165-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Smooth 4.81"" (122.1mm)"

"Standard Pliers Long Nose Smooth 4.81"" (122.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D323-41/2C 1742-1165-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
PLIER - PT-1280-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 8.25 inch (210 mm)
Jaw Length 1.67 inch (42.47 mm)
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details