Klein Tools, Inc. Plier J228-8

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J228-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J228-8
Plier J228-8
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 8-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • RED/BLACK HANDLE COLOR
  • BEVELED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet
Plier Style Klein Tools - 95K5099 - Newark, An Avnet Company
Chicago, IL, United States
Plier Style Klein Tools
95K5099
Plier Style Klein Tools 95K5099
Plier Style:Diagonal; Jaw Opening Max:25.4mm; Overall Length:206.4mm; Product Range:- RoHS Compliant: NA

Plier Style:Diagonal; Jaw Opening Max:25.4mm; Overall Length:206.4mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number J228-8 95K5099
Product Name Plier Plier Style Klein Tools
Length 8.12 inch (206 mm) 8.13 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - J207-8CR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.62 inch (219 mm)
Jaw Length 2.19 inch (55.56 mm)
View Details
2 suppliers
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details