Klein Tools, Inc. Plier D301-6C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D301-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D301-6C
Plier D301-6C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D301-6C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D301-6C D301-6C-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Plier - J2000-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Tool Steel
View Details
4 suppliers
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65307200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 8.11 oz (2.26 N)
View Details