Klein Tools, Inc. Plier J2000-48

Description
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR ANGLED HEAD, DIAGONAL JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 7/16 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR ANGLED HEAD, DIAGONAL JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 7/16 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J2000-48 - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR ANGLED HEAD, DIAGONAL JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 7/16 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • LIGHT BLUE/BLACK HANDLE COLOR
  • ANGLED HEAD, DIAGONAL JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 7/16 INCH
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number J2000-48
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier - D322-41/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
View Details
2 suppliers
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details