Klein Tools, Inc. Plier D248-8-GLW

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL GLOW HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL GLOW HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH

Suppliers

Company
Product
Description
Supplier Links
Plier - D248-8-GLW - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL GLOW HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • GLOW HANDLE COLOR
  • ANGLED HEAD, BEVELED JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D248-8-GLW
Product Name Plier
Length 8.06 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Plier - D234-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 5.81 inch (148 mm)
Jaw Length 1.09 inch (27.78 mm)
Material Steel
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details