Klein Tools, Inc. Plier D234-6

Description
STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR CURVED JAW TYPE SCOTCHLOK[R] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
Datasheet
Description
STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR CURVED JAW TYPE SCOTCHLOK[R] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D234-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D234-6
Plier D234-6
STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR CURVED JAW TYPE SCOTCHLOK[R] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
  • STEEL MATERIAL
  • 5-13/16 INCH OVERALL LENGTH
  • 1-3/32 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, CRIMPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • CURVED JAW TYPE
  • SCOTCHLOK[R] BRAND
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D234-6
Product Name Plier
Length 5.81 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Plier - D2000-28-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6531 - Mechanics snipe nose pliers - 65315170 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.69 inch (170 mm)
Weight 3.53 oz (0.9809 N)
View Details