Klein Tools, Inc. Plier D244-5C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW JAW TYPE JAW THICKNESS 5/16 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW JAW TYPE JAW THICKNESS 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D244-5C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D244-5C
Plier D244-5C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW JAW TYPE JAW THICKNESS 5/16 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 11/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • POINTED NOSE, NARROW JAW TYPE
  • JAW THICKNESS 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D244-5C
Product Name Plier
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Plier - D203-7C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 7.19 inch (183 mm)
Jaw Length 2.44 inch (61.91 mm)
View Details
2 suppliers
6639 - Crimping pliers - 66390220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 17.04 oz (4.74 N)
View Details