Klein Tools, Inc. Plier 201-7CST

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 9-1/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH CUTTING, REBAR WORK APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE COLOR SQUARE NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 9-1/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH CUTTING, REBAR WORK APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE COLOR SQUARE NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 201-7CST - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 9-1/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH CUTTING, REBAR WORK APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE COLOR SQUARE NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 9-1/8 INCH OVERALL LENGTH
  • 1-9/32 INCH JAW LENGTH
  • 1-5/32 INCH JAW WIDTH
  • CUTTING, REBAR WORK APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLAIN HANDLE COLOR
  • SQUARE NOSE JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
Supplier's Site Datasheet
Pliers - 201-7CST-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"

"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 201-7CST 201-7CST-ND
Product Name Plier Pliers
Length 9.12 inch (232 mm)
Jaw Length 1.28 inch (32.54 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D327-51/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 5.62 inch (143 mm)
Jaw Length 1.69 inch (42.86 mm)
View Details
2 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details