Klein Tools, Inc. Plier D502-6

Description
GROOVE TYPE STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH PUMP APPLICATION 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
Request a Quote Datasheet
Description
GROOVE TYPE STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH PUMP APPLICATION 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D502-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D502-6
Plier D502-6
GROOVE TYPE STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH PUMP APPLICATION 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
  • GROOVE TYPE
  • STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • 7/8 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • TONGUE, GROOVE JAW TYPE
Supplier's Site Datasheet
Pliers - 1742-1450-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 6.50"" (165.1mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 6.50"" (165.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D502-6 1742-1450-ND
Product Name Plier Pliers
Type Tongue and Groove Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 1742-D5052BKIT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Bent Nose
Features Bent Nose; Soft Handles
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details