Klein Tools, Inc. Plier D201-7CST

Description
HEAVY DUTY, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-1/4 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-5/32 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 5/8 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 1/2 INCH
Request a Quote Datasheet
Description
HEAVY DUTY, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-1/4 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-5/32 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 5/8 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 1/2 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D201-7CST - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-1/4 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-5/32 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 5/8 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 1/2 INCH
  • HEAVY DUTY, HOT-RIVETED JOINT, SPRING LOADED TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-1/4 INCH OVERALL LENGTH
  • 1-9/32 INCH JAW LENGTH
  • 1-5/32 INCH JAW WIDTH
  • ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-5/32 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • SQUARE NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 5/8 INCH
  • HANDLE LENGTH 7-3/8 INCH
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet
Pliers - D201-7CST-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D201-7CST D201-7CST-ND
Product Name Plier Pliers
Length 9.25 inch (235 mm)
Jaw Length 1.28 inch (32.54 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Plier - 548G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Slip Joint
Length 8 inch (203 mm)
View Details
Plier - 2171V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 6.25 inch (159 mm)
Jaw Length 0.7500 inch (19.05 mm)
Jaw Capacity 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
View Details