Klein Tools, Inc. Clamp Meter CL3200

Description
DIGITAL TYPE 65 MM W X 34 MM D X 179 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 0.63 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V DROP PROTECTION 6.6 FT SERIES CL MODEL
Description
DIGITAL TYPE 65 MM W X 34 MM D X 179 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 0.63 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V DROP PROTECTION 6.6 FT SERIES CL MODEL

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL3200 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL3200
Clamp Meter CL3200
DIGITAL TYPE 65 MM W X 34 MM D X 179 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 0.63 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V DROP PROTECTION 6.6 FT SERIES CL MODEL
  • DIGITAL TYPE
  • 65 MM W X 34 MM D X 179 MM H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 0.63 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT IV 600 V
  • DROP PROTECTION 6.6 FT
  • SERIES CL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL3200
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1233233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp Meter - CL2500 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details