Klein Tools, Inc. Clamp Meter CL2300

Description
DIGITAL TYPE 65 MM W X 35 MM D X 194 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V TEMPERATURE RATING -22 TO 752 DEG F INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
Description
DIGITAL TYPE 65 MM W X 35 MM D X 194 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V TEMPERATURE RATING -22 TO 752 DEG F INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL2300 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL2300
Clamp Meter CL2300
DIGITAL TYPE 65 MM W X 35 MM D X 194 MM H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V TEMPERATURE RATING -22 TO 752 DEG F INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
  • DIGITAL TYPE
  • 65 MM W X 35 MM D X 194 MM H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION
  • AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED
  • 499.9 KHZ FREQUENCY RANGE
  • 1.25 INCH JAW OPENING
  • 60 MEGA OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 600 AMPERE DC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • TEMPERATURE RATING -22 TO 752 DEG F
  • INGRESS PROTECTION IP42
  • DROP PROTECTION 6.6 FT
  • CL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL2300
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
DC Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meter - CL1200 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details