Klein Tools, Inc. Clamp Meter CL210

Description
DIGITAL TYPE 3.02 INCH W X 1.61 INCH D X 8.7 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (3) AAA BATTERY TYPE CARRYING POUCH, TEST LEAD, THERMOCOUPLE WITH ADAPTER AND BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE, TEMPERATURE PARAMETER MEASURED 1-1/8 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V DROP PROTECTION 3.3 FT TEMPERATURE RATING 32 TO 122 DEG F
Description
DIGITAL TYPE 3.02 INCH W X 1.61 INCH D X 8.7 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (3) AAA BATTERY TYPE CARRYING POUCH, TEST LEAD, THERMOCOUPLE WITH ADAPTER AND BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE, TEMPERATURE PARAMETER MEASURED 1-1/8 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V DROP PROTECTION 3.3 FT TEMPERATURE RATING 32 TO 122 DEG F

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL210 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL210
Clamp Meter CL210
DIGITAL TYPE 3.02 INCH W X 1.61 INCH D X 8.7 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (3) AAA BATTERY TYPE CARRYING POUCH, TEST LEAD, THERMOCOUPLE WITH ADAPTER AND BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE, TEMPERATURE PARAMETER MEASURED 1-1/8 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V DROP PROTECTION 3.3 FT TEMPERATURE RATING 32 TO 122 DEG F
  • DIGITAL TYPE
  • 3.02 INCH W X 1.61 INCH D X 8.7 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • CE APPROVAL
  • (3) AAA BATTERY TYPE
  • CARRYING POUCH, TEST LEAD, THERMOCOUPLE WITH ADAPTER AND BATTERY INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE, TEMPERATURE PARAMETER MEASURED
  • 1-1/8 INCH JAW OPENING
  • 20 MEGA OHM RESISTANCE RANGE
  • 400 AMPERE AC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • DROP PROTECTION 3.3 FT
  • TEMPERATURE RATING 32 TO 122 DEG F
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL210
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meter - CL1000 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details