Klein Tools, Inc. Clamp Meter CL100

Description
DIGITAL TYPE 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE BACKLIT LCD DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V SERIES CL MODEL
Datasheet
Description
DIGITAL TYPE 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE BACKLIT LCD DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V SERIES CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL100 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL100
Clamp Meter CL100
DIGITAL TYPE 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE BACKLIT LCD DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V SERIES CL MODEL
  • DIGITAL TYPE
  • 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • ETL (CANADA AND US), CE APPROVAL
  • (3) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 1 INCH JAW OPENING
  • 20 MEGA OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • SERIES CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL100
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1232384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp Meter - CL1100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details