Klein Tools, Inc. Screwdriver BD412

Description
KEYSTONE TYPE CHROME PLATED FINISH 17-3/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 17-3/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - BD412 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
BD412
Screwdriver BD412
KEYSTONE TYPE CHROME PLATED FINISH 17-3/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 17-3/16 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/8 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number BD412
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Set - 85074 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet; Slotted
View Details
Screwdriver - 48-22-2113 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Overall Length 7.5 inch (190 mm)
Shank Length 3.5 inch (88.9 mm)
View Details
2 suppliers