Sunex Tools 5/16" x 6" (98062) Screwdrivers 5/16" x 6" Neon Orange Screwdriver

Description
8 Pc. Professional Neon Orange Screwdriver Set Model #: 9806 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power
Description
8 Pc. Professional Neon Orange Screwdriver Set Model #: 9806 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
5/16" x 6" (98062) Screwdrivers
5/16" x 6" Neon Orange Screwdriver
5/16" x 6" (98062) Screwdrivers 5/16" x 6" Neon Orange Screwdriver
8 Pc. Professional Neon Orange Screwdriver Set Model #: 9806 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power

8 Pc. Professional Neon Orange Screwdriver Set Model #: 9806

  • Includes 5 flat tip drivers and 3 Phillips tip drivers
  • Hardened chrome vanadium shafts
  • Vapor blasted magnetic tips
  • Hex bolsters on most sizes for extra turning power
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Screwdrivers (hand tool)
Product Number 5/16" x 6" Neon Orange Screwdriver
Product Name 5/16" x 6" (98062) Screwdrivers
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Crosshead
View Details