Klein Tools, Inc. Screwdriver Set 32557

Description
PHILIPS, SLOTTED, SQUARE RECESS TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
Datasheet
Description
PHILIPS, SLOTTED, SQUARE RECESS TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32557 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32557
Screwdriver Set 32557
PHILIPS, SLOTTED, SQUARE RECESS TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
  • PHILIPS, SLOTTED, SQUARE RECESS TYPE
  • 10 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL
  • OVERALL LENGTH 7.9 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32557
Product Name Screwdriver Set
Drive Type Robertson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 32477 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point; Slotted
Drive Details 3/16 Inch, 1/4 Inch (Slotted), #1, #2 (Phillips/Square-Recess), T10, T15 (TORX)
Overall Length 7.75 inch (197 mm)
View Details
2 suppliers
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details