Klein Tools, Inc. Screwdriver BD308

Description
KEYSTONE TYPE CHROME PLATED FINISH 13-3/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 13-3/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - BD308 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
BD308
Screwdriver BD308
KEYSTONE TYPE CHROME PLATED FINISH 13-3/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 13-3/16 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number BD308
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - 32536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point
Drive Details T6, T7, T8, T10, T15, T20, T25, T27
View Details
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details