Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
KLEIN TOOLS, INC.
32536 -- SCREWDRIVER
Klein Tools, Inc.
Screwdriver
32536
Description
TORX TYPE BLAST FINISH GREEN HANDLE COLOR T6, T7, T8, T10, T15, T20, T25, T27 TIP SIZE STEEL SHANK MATERIAL 10-FOLD[TM], TORX[R] BRAND KIT CONTENTS 5/16 INCH, 1/4 INCH NUT DRIVER
Klein Tools, Inc.
Done
Description
TORX TYPE BLAST FINISH GREEN HANDLE COLOR T6, T7, T8, T10, T15, T20, T25, T27 TIP SIZE STEEL SHANK MATERIAL 10-FOLD[TM], TORX[R] BRAND KIT CONTENTS 5/16 INCH, 1/4 INCH NUT DRIVER
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32536
Screwdriver
32536
TORX TYPE BLAST FINISH GREEN HANDLE COLOR T6, T7, T8, T10, T15, T20, T25, T27 TIP SIZE STEEL SHANK MATERIAL 10-FOLD[TM], TORX[R] BRAND KIT CONTENTS 5/16 INCH, 1/4 INCH NUT DRIVER
TORX TYPE
BLAST FINISH
GREEN HANDLE COLOR
T6, T7, T8, T10, T15, T20, T25, T27 TIP SIZE
STEEL SHANK MATERIAL
10-FOLD[TM], TORX[R] BRAND
KIT CONTENTS 5/16 INCH, 1/4 INCH NUT DRIVER
Supplier's Site
Technical Specifications
Klein Tools, Inc.
Product Category
Screwdrivers (hand tool)
Product Number
32536
Product Name
Screwdriver
Drive Type
Six-Point
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
WAGO
Screw and Nut Drivers
210-721
Specs
Drive Type
Slotted; Slotted
Drive Size
0.2165 inch (5.5 mm)
Drive Details
5.5mm x 0.8mm
View Details
3
suppliers
Klein Tools, Inc.
Screwdriver
VO1
Specs
Drive Type
Cabinet
Drive Details
3/16 Inch
Overall Length
3 inch (76.2 mm)
View Details
Minerallac Company
Screwdriver
34001
Specs
Type
Precision Screwdriver
Drive Type
Robertson
Overall Length
10 inch (254 mm)
View Details