Minerallac Company Screwdriver 35001

Description
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE GREEN HANDLE COLOR #1 TIP SIZE SCREW SIZE #5, #6, #7 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet
Description
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE GREEN HANDLE COLOR #1 TIP SIZE SCREW SIZE #5, #6, #7 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35001 - Minerallac Company
Hampshire, IL, USA
Screwdriver
35001
Screwdriver 35001
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE GREEN HANDLE COLOR #1 TIP SIZE SCREW SIZE #5, #6, #7 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
  • SQUARE, SHORT TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • SCREW SIZE #5, #6, #7
  • HANDLE TYPE RUBBER CUSHION GRIP
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screwdrivers (hand tool)
Product Number 35001
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - A216-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 11 inch (279 mm)
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details