Klein Tools, Inc. Screwdriver A116-4

Description
CABINET TYPE CHROME PLATED FINISH 6-7/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 6-7/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A116-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A116-4
Screwdriver A116-4
CABINET TYPE CHROME PLATED FINISH 6-7/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 6-7/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/32 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A116 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A116-4
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 32562 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Details #1, #2 (Square-Recess), #2 (Phillips)
Overall Length 3.4 inch (86.36 mm)
Shank Length 1.27 inch (32.26 mm)
View Details
Screwdriver - 35-9690 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson
Drive Details #0
Overall Length 4 inch (102 mm)
View Details