Klein Tools, Inc. Screwdriver 32562

Description
PHILIPS, SQUARE-RECESS TYPE CHROME PLATED FINISH 3.4 INCH OVERALL LENGTH 1.27 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1, #2 (SQUARE-RECESS), #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
Description
PHILIPS, SQUARE-RECESS TYPE CHROME PLATED FINISH 3.4 INCH OVERALL LENGTH 1.27 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1, #2 (SQUARE-RECESS), #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32562 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32562
Screwdriver 32562
PHILIPS, SQUARE-RECESS TYPE CHROME PLATED FINISH 3.4 INCH OVERALL LENGTH 1.27 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1, #2 (SQUARE-RECESS), #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
  • PHILIPS, SQUARE-RECESS TYPE
  • CHROME PLATED FINISH
  • 3.4 INCH OVERALL LENGTH
  • 1.27 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #1, #2 (SQUARE-RECESS), #2 (PHILLIPS) TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32562
Product Name Screwdriver
Drive Details #1, #2 (Square-Recess), #2 (Phillips)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screw and Nut Drivers - 1742-BAT-20CW-ND - DigiKey
Specs
Drive Type Square
Drive Details "1/2"""
View Details
Screwdriver - 35-9148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Drive Details 3/32 Inch
View Details