Klein Tools, Inc. Screwdriver 32451GLW

Description
PHILLIPS, SLOTTED, HEX TYPE 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 6-IN-1, PRECISION, CUSHION GRIP HANDLE STYLE #1, #2 PHILLIPS, 3/16, 1/4 INCH SLOTTED TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
Description
PHILLIPS, SLOTTED, HEX TYPE 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 6-IN-1, PRECISION, CUSHION GRIP HANDLE STYLE #1, #2 PHILLIPS, 3/16, 1/4 INCH SLOTTED TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32451GLW - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32451GLW
Screwdriver 32451GLW
PHILLIPS, SLOTTED, HEX TYPE 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 6-IN-1, PRECISION, CUSHION GRIP HANDLE STYLE #1, #2 PHILLIPS, 3/16, 1/4 INCH SLOTTED TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
  • PHILLIPS, SLOTTED, HEX TYPE
  • 7-5/16 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • 6-IN-1, PRECISION, CUSHION GRIP HANDLE STYLE
  • #1, #2 PHILLIPS, 3/16, 1/4 INCH SLOTTED TIP SIZE
  • HANDLE TYPE GLOW-IN-THE-DARK
  • APPLICABLE STANDARD ASME, ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32451GLW
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - 602-8-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/8 Inch
Overall Length 13.38 inch (340 mm)
View Details
2 suppliers
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details