Klein Tools, Inc. Drift Punch 66342

Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 9 INCH OVERALL LENGTH 5 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 3/16 INCH POINT SIZE
Request a Quote Datasheet
Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 9 INCH OVERALL LENGTH 5 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 3/16 INCH POINT SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 66342 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
66342
Drift Punch 66342
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 9 INCH OVERALL LENGTH 5 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 3/16 INCH POINT SIZE
  • LONG TAPER TYPE
  • CARBON STEEL MATERIAL
  • BLACK FINISH
  • 9 INCH OVERALL LENGTH
  • 5 INCH TAPER LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT SIZE
Supplier's Site Datasheet
Punches - 66342-ND - DigiKey
Thief River Falls, MN, United States
Punches
66342-ND
Punches 66342-ND
"Tapered Punch 0.20"" (5.0mm) DIA X 9.00"" (228.60mm) Length"

"Tapered Punch 0.20"" (5.0mm) DIA X 9.00"" (228.60mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66342 66342-ND
Product Name Drift Punch Punches
Type Drift Punch Tapered Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2741079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.5 inch (88.9 mm)
View Details
Pilot Punches - C502 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Pilot
View Details
Pin Punch - 7WRP22 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details