Klein Tools, Inc. Punching Tool 4BP12

Description
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1/2 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1/2 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 4BP12 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
4BP12
Punching Tool 4BP12
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1/2 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 7 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 1/2 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 4BP12-ND - DigiKey
Thief River Falls, MN, United States
Punches
4BP12-ND
Punches 4BP12-ND
"Brass Punch 0.50"" (12.7mm) DIA X 7.00"" (177.8mm) Length"

"Brass Punch 0.50"" (12.7mm) DIA X 7.00"" (177.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4BP12 4BP12-ND
Product Name Punching Tool Punches
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6261497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
Pin Punch - 66324 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5.5 inch (140 mm)
Overall Length 5.5 inch (140 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 730EBB-47.0 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round, Two Point
Point Shape Features Pointed
View Details
2 suppliers