Klein Tools, Inc. Pin Punch 66321

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-3/4 INCH OVERALL LENGTH 4-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-3/4 INCH OVERALL LENGTH 4-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66321 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66321
Pin Punch 66321
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-3/4 INCH OVERALL LENGTH 4-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 4-3/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 3/32 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 66321KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66321KT-ND
Punches 66321KT-ND
"Parallel Pin Punch 0.09"" (2.4mm) DIA X 4.75"" (120.7mm) Length"

"Parallel Pin Punch 0.09"" (2.4mm) DIA X 4.75"" (120.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66321 66321KT-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 302857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 3.74 inch (95 mm)
View Details
Punching Tool - 4BP19 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 7211BB-1-1/4 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round, Two Point
Point Shape Features Pointed
View Details