Klein Tools, Inc. Drive Socket 65919

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 19 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 19 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65919 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65919
Drive Socket 65919
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 19 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 19 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65919-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65919-ND
Sockets, Handles 65919-ND
Socket 6 Point Socket Chrome Finish 19mm

Socket 6 Point Socket Chrome Finish 19mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65919 65919-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 19 mm 19 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Sockets, Handles - 65720-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Handle
SAE or Metric SAE Only
Size "3/8"""
View Details
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2293 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details