Hubbell Incorporated DRIVE SOCKET LPHTSOC1258

Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet
Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Orange, CT, USA
DRIVE SOCKET
LPHTSOC1258
DRIVE SOCKET LPHTSOC1258
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE - FRACTIONAL 5/8 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
  • 12 POINT TYPE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 5/8 INCH HEX SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH HEX SOCKET END SIZE
  • SQUARE DRIVE END SHAPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • USED ON LOW PRESSURE HYDRAULIC TOOL
  • LPHT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Drive Sockets and Adapters
Product Number LPHTSOC1258
Product Name DRIVE SOCKET
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details